KEMET Electronics Corporation Ceramic Capacitors C1812X222M5HACAUTO

Description
2200pF ±20% 50V Ceramic Capacitor X8R 1812 (4532 Metric)
Request a Quote Datasheet
Description
2200pF ±20% 50V Ceramic Capacitor X8R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C1812X222M5HACAUTO-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C1812X222M5HACAUTO-ND
Ceramic Capacitors C1812X222M5HACAUTO-ND
2200pF ±20% 50V Ceramic Capacitor X8R 1812 (4532 Metric)

2200pF ±20% 50V Ceramic Capacitor X8R 1812 (4532 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C1812X222M5HACAUTO - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C1812X222M5HACAUTO
Capacitors - Ceramic Capacitors C1812X222M5HACAUTO
CAP CER 1812 2.2NF 50V ULTRA STA

CAP CER 1812 2.2NF 50V ULTRA STA

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number C1812X222M5HACAUTO-ND C1812X222M5HACAUTO
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive Automotive; Automotive, Boardflex Sensitive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525003P00BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Aluminum Polymer - 337UVG2R5MEW - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers