KEMET Electronics Corporation Ceramic Capacitors C1812X154KBRACAUTO

Description
0.15µF ±10% 630V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.15µF ±10% 630V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-16797-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16797-6-ND
Ceramic Capacitors 399-16797-6-ND
0.15µF ±10% 630V Ceramic Capacitor X7R 1812 (4532 Metric)

0.15µF ±10% 630V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16797-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16797-1-ND
Ceramic Capacitors 399-16797-1-ND
0.15µF ±10% 630V Ceramic Capacitor X7R 1812 (4532 Metric)

0.15µF ±10% 630V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16797-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16797-2-ND
Ceramic Capacitors 399-16797-2-ND
0.15µF ±10% 630V Ceramic Capacitor X7R 1812 (4532 Metric)

0.15µF ±10% 630V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Cap, 0.15Μf, 630V, 10%, X7R, 1812; Capacitance Kemet - 49AC3543 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.15Μf, 630V, 10%, X7R, 1812; Capacitance Kemet
49AC3543
Cap, 0.15Μf, 630V, 10%, X7R, 1812; Capacitance Kemet 49AC3543
CAP, 0.15µF, 630V, 10%, X7R, 1812; Capacitance:0.15µF; Voltage Rating:630V; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AEC-Q200 X Series FT-CAP; Operating RoHS Compliant: Yes

CAP, 0.15µF, 630V, 10%, X7R, 1812; Capacitance:0.15µF; Voltage Rating:630V; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AEC-Q200 X Series FT-CAP; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - C1812X154KBRACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1812X154KBRACAUTO
Ceramic Capacitors C1812X154KBRACAUTO
CAP CER 1812 150NF 630V X7R 10%

CAP CER 1812 150NF 630V X7R 10%

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-16797-6-ND 399-16797-1-ND 49AC3543 C1812X154KBRACAUTO
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.15Μf, 630V, 10%, X7R, 1812; Capacitance Kemet Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Voltage Capacitor; Automotive High Voltage Capacitor; Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1500 microF 0.1500 microF 0.1500 microF 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers