KEMET Electronics Corporation Ceramic Capacitors C1812X104G8JACAUTO

Description
0.1µF ±2% 10V Ceramic Capacitor U2J 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.1µF ±2% 10V Ceramic Capacitor U2J 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C1812X104G8JACAUTO-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C1812X104G8JACAUTO-ND
Ceramic Capacitors C1812X104G8JACAUTO-ND
0.1µF ±2% 10V Ceramic Capacitor U2J 1812 (4532 Metric)

0.1µF ±2% 10V Ceramic Capacitor U2J 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number C1812X104G8JACAUTO-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050521500561GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Polymer - 277XMPL002MG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Aluminium Capacitors - 1620731 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details