KEMET Electronics Corporation Ceramic Capacitors C1812X102MHRACTU

Description
CAP CER 1812 FT
Request a Quote Datasheet
Description
CAP CER 1812 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1812X102MHRACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1812X102MHRACTUTR-ND
Ceramic Capacitors 399-C1812X102MHRACTUTR-ND
CAP CER 1812 FT

CAP CER 1812 FT

Buy Now Datasheet
Cap, 1000Pf, 3Kv, Mlcc, 1812; Capacitance Kemet - 85AC1635 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 3Kv, Mlcc, 1812; Capacitance Kemet
85AC1635
Cap, 1000Pf, 3Kv, Mlcc, 1812; Capacitance Kemet 85AC1635
CAP, 1000PF, 3KV, MLCC, 1812; Capacitance:1000pF; Voltage Rating:3kV; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:X Series FT-CAP; Operating Temperature RoHS Compliant: Yes

CAP, 1000PF, 3KV, MLCC, 1812; Capacitance:1000pF; Voltage Rating:3kV; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:X Series FT-CAP; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C1812X102MHRACTUTR-ND 85AC1635
Product Name Ceramic Capacitors Cap, 1000Pf, 3Kv, Mlcc, 1812; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C384U020DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701104 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details