KEMET Electronics Corporation Ceramic Capacitors C1812V473KDRACTU

Description
0.047µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.047µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1812V473KDRACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1812V473KDRACTUCT-ND
Ceramic Capacitors 399-C1812V473KDRACTUCT-ND
0.047µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)

0.047µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1812V473KDRACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1812V473KDRACTUDKR-ND
Ceramic Capacitors 399-C1812V473KDRACTUDKR-ND
0.047µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)

0.047µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1812V473KDRACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1812V473KDRACTUTR-ND
Ceramic Capacitors 399-C1812V473KDRACTUTR-ND
0.047µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)

0.047µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Multilayer Ceramic Capacitor, Arcshield V Series, 0.047 F, 10%, X7R, 1000 V, 1812 [4532 Metric] Rohs Compliant Kemet - 93T1499 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Arcshield V Series, 0.047 F, 10%, X7R, 1000 V, 1812 [4532 Metric] Rohs Compliant Kemet
93T1499
Multilayer Ceramic Capacitor, Arcshield V Series, 0.047 F, 10%, X7R, 1000 V, 1812 [4532 Metric] Rohs Compliant Kemet 93T1499
Multilayer Ceramic Capacitor, ArcShield V Series, 0.047 F, 10%, X7R, 1000 V, 1812 [4532 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, ArcShield V Series, 0.047 F, 10%, X7R, 1000 V, 1812 [4532 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.047Μf, 1 Kv, 10%, X7R, 1812; Capacitance Kemet - 52AC4111 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.047Μf, 1 Kv, 10%, X7R, 1812; Capacitance Kemet
52AC4111
Cap, 0.047Μf, 1 Kv, 10%, X7R, 1812; Capacitance Kemet 52AC4111
CAP, 0.047µF, 1 KV, 10%, X7R, 1812; Capacitance:47000pF; Voltage Rating:1kV; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:ArcShield™ V Series; Operating RoHS Compliant: Yes

CAP, 0.047µF, 1 KV, 10%, X7R, 1812; Capacitance:47000pF; Voltage Rating:1kV; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:ArcShield™ V Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C1812V473KDRACTUCT-ND 399-C1812V473KDRACTUDKR-ND 93T1499 52AC4111
Product Name Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, Arcshield V Series, 0.047 F, 10%, X7R, 1000 V, 1812 [4532 Metric] Rohs Compliant Kemet Cap, 0.047Μf, 1 Kv, 10%, X7R, 1812; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0100220GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Film Paper Film Capacitors - 105K250CS6G-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers