KEMET Electronics Corporation Ceramic Capacitors C1812C944KARLCAUTO

Description
0.94µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.94µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1812C944KARLCAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
0.94µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

0.94µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1812C944KARLCAUTOCT-ND - DigiKey
Thief River Falls, MN, United States
0.94µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

0.94µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1812C944KARLCAUTODKR-ND - DigiKey
Thief River Falls, MN, United States
0.94µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

0.94µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2068753 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2068753
MLCCs - Multilayer Ceramic Capacitors 2068753
KEMET C1812C944KARLCAUTO

KEMET C1812C944KARLCAUTO

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2066196 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2066196
MLCCs - Multilayer Ceramic Capacitors 2066196
KEMET C1812C944KARLCAUTO

KEMET C1812C944KARLCAUTO

Supplier's Site
Cap, Aec-Q200, 0.94Uf, 250V, Mlcc, 1812 Rohs Compliant Kemet - 83AH9821 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.94Uf, 250V, Mlcc, 1812 Rohs Compliant Kemet
83AH9821
Cap, Aec-Q200, 0.94Uf, 250V, Mlcc, 1812 Rohs Compliant Kemet 83AH9821
CAP, AEC-Q200, 0.94UF, 250V, MLCC, 1812 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.94UF, 250V, MLCC, 1812 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C1812C944KARLCAUTOTR-ND 399-C1812C944KARLCAUTODKR-ND 2068753 83AH9821
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, Aec-Q200, 0.94Uf, 250V, Mlcc, 1812 Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R
Capacitance Range 0.9400 microF 0.9400 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Polymer - 227UVR6R3MEW - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100271KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details