KEMET Electronics Corporation Ceramic Capacitors C1812C821K5GACTU

Description
820pF ±10% 50V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet
Description
820pF ±10% 50V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1812C821K5GACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1812C821K5GACTUTR-ND
Ceramic Capacitors 399-C1812C821K5GACTUTR-ND
820pF ±10% 50V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

820pF ±10% 50V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Capacitor,ceramic,820Pf,50Vdc,10-% Tol,10+% Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kemet - 79H6053 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,820Pf,50Vdc,10-% Tol,10+% Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kemet
79H6053
Capacitor,ceramic,820Pf,50Vdc,10-% Tol,10+% Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kemet 79H6053
Capacitor,Ceramic,82 0pF,50VDC,10-% Tol,10+% Tol,C0G-TC Code,-30,30ppm-TC RoHS Compliant: Yes

Capacitor,Ceramic,820pF,50VDC,10-% Tol,10+% Tol,C0G-TC Code,-30,30ppm-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C1812C821K5GACTUTR-ND 79H6053
Product Name Ceramic Capacitors Capacitor,ceramic,820Pf,50Vdc,10-% Tol,10+% Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 338-101C153U100CB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers