KEMET Electronics Corporation Ceramic Capacitors C1812C683KCRACTU

Description
0.068µF ±10% 500V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.068µF ±10% 500V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-7297-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-7297-6-ND
Ceramic Capacitors 399-7297-6-ND
0.068µF ±10% 500V Ceramic Capacitor X7R 1812 (4532 Metric)

0.068µF ±10% 500V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-7297-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-7297-1-ND
Ceramic Capacitors 399-7297-1-ND
0.068µF ±10% 500V Ceramic Capacitor X7R 1812 (4532 Metric)

0.068µF ±10% 500V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-7297-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-7297-2-ND
Ceramic Capacitors 399-7297-2-ND
0.068µF ±10% 500V Ceramic Capacitor X7R 1812 (4532 Metric)

0.068µF ±10% 500V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Multilayer Ceramic Capacitor, C Series, 0.068 F, 10%, X7R, 500 V, 1812 [4532 Metric] Rohs Compliant Kemet - 57K7056 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, C Series, 0.068 F, 10%, X7R, 500 V, 1812 [4532 Metric] Rohs Compliant Kemet
57K7056
Multilayer Ceramic Capacitor, C Series, 0.068 F, 10%, X7R, 500 V, 1812 [4532 Metric] Rohs Compliant Kemet 57K7056
Multilayer Ceramic Capacitor, C Series, 0.068 - F, - 10%, X7R, 500 V, 1812 [4532 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, C Series, 0.068 - F, - 10%, X7R, 500 V, 1812 [4532 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-7297-6-ND 399-7297-1-ND 57K7056
Product Name Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, C Series, 0.068 F, 10%, X7R, 500 V, 1812 [4532 Metric] Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C153U075EJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details