KEMET Electronics Corporation Ceramic Capacitors C1812C683JAGACTU

Description
CAP CER 0.068UF 250V C0GNP0 1812
Request a Quote Datasheet
Description
CAP CER 0.068UF 250V C0GNP0 1812
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1812C683JAGACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1812C683JAGACTUTR-ND
Ceramic Capacitors 399-C1812C683JAGACTUTR-ND
CAP CER 0.068UF 250V C0GNP0 1812

CAP CER 0.068UF 250V C0GNP0 1812

Buy Now Datasheet
Cap, 0.068Uf, 250V, Mlcc, 1812; Capacitance Kemet - 85AC1632 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.068Uf, 250V, Mlcc, 1812; Capacitance Kemet
85AC1632
Cap, 0.068Uf, 250V, Mlcc, 1812; Capacitance Kemet 85AC1632
CAP, 0.068UF, 250V, MLCC, 1812; Capacitance:0.068µF; Voltage Rating:250V; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Operating TemperatureRoHS Compliant: Yes

CAP, 0.068UF, 250V, MLCC, 1812; Capacitance:0.068µF; Voltage Rating:250V; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C1812C683JAGACTUTR-ND 85AC1632
Product Name Ceramic Capacitors Cap, 0.068Uf, 250V, Mlcc, 1812; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer Capacitor - 227XMPL004MG197 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - 1608-1292-2-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701241 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details