KEMET Electronics Corporation Ceramic Capacitors C1812C542KFGLCAUTO

Description
5400pF ±10% 1500V (1.5kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet
Description
5400pF ±10% 1500V (1.5kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1812C542KFGLCAUTODKR-ND - DigiKey
Thief River Falls, MN, United States
5400pF ±10% 1500V (1.5kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

5400pF ±10% 1500V (1.5kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1812C542KFGLCAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
5400pF ±10% 1500V (1.5kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

5400pF ±10% 1500V (1.5kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1812C542KFGLCAUTOCT-ND - DigiKey
Thief River Falls, MN, United States
5400pF ±10% 1500V (1.5kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

5400pF ±10% 1500V (1.5kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 5400Pf, 1.5Kv, 1812; Capacitance Kemet - 16AK5474 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 5400Pf, 1.5Kv, 1812; Capacitance Kemet
16AK5474
Cap, Aec-Q200, 5400Pf, 1.5Kv, 1812; Capacitance Kemet 16AK5474
CAP, AEC-Q200, 5400PF, 1.5KV, 1812; Capacitance:5400pF; Voltage(DC):1.5kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Stacking Height:5.1mm; Qualification:AEC-Q2 00 RoHS Compliant: Yes

CAP, AEC-Q200, 5400PF, 1.5KV, 1812; Capacitance:5400pF; Voltage(DC):1.5kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Stacking Height:5.1mm; Qualification:AEC-Q200 RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 5400Pf, 1.5Kv, 1812; Capacitance Kemet - 16AK5473 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 5400Pf, 1.5Kv, 1812; Capacitance Kemet
16AK5473
Cap, Aec-Q200, 5400Pf, 1.5Kv, 1812; Capacitance Kemet 16AK5473
CAP, AEC-Q200, 5400PF, 1.5KV, 1812; Capacitance:5400pF; Voltage(DC):1.5kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Stacking Height:5.1mm; Qualification:AEC-Q2 00 RoHS Compliant: Yes

CAP, AEC-Q200, 5400PF, 1.5KV, 1812; Capacitance:5400pF; Voltage(DC):1.5kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Stacking Height:5.1mm; Qualification:AEC-Q200 RoHS Compliant: Yes

Supplier's Site
Cap, Aec-Q200, 5400Pf, 1.5Kv, 1812 Rohs Compliant Kemet - 64AJ4092 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 5400Pf, 1.5Kv, 1812 Rohs Compliant Kemet
64AJ4092
Cap, Aec-Q200, 5400Pf, 1.5Kv, 1812 Rohs Compliant Kemet 64AJ4092
CAP, AEC-Q200, 5400PF, 1.5KV, 1812 ROHS COMPLIANT: YES

CAP, AEC-Q200, 5400PF, 1.5KV, 1812 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C1812C542KFGLCAUTODKR-ND 399-C1812C542KFGLCAUTOTR-ND 16AK5474 64AJ4092
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 5400Pf, 1.5Kv, 1812; Capacitance Kemet Cap, Aec-Q200, 5400Pf, 1.5Kv, 1812 Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor; Automotive High Voltage Capacitor; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 227AXZ035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1608-050525005P60BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers