KEMET Electronics Corporation Ceramic Capacitors C1812C474MARACTU

Description
0.47µF ±20% 250V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.47µF ±20% 250V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1812C474MARACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1812C474MARACTUDKR-ND
Ceramic Capacitors 399-C1812C474MARACTUDKR-ND
0.47µF ±20% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

0.47µF ±20% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1812C474MARACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1812C474MARACTUCT-ND
Ceramic Capacitors 399-C1812C474MARACTUCT-ND
0.47µF ±20% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

0.47µF ±20% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1812C474MARACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1812C474MARACTUTR-ND
Ceramic Capacitors 399-C1812C474MARACTUTR-ND
0.47µF ±20% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

0.47µF ±20% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitor 0.47Uf 250V, X7R, 20%, 1812; Capacitance Kemet - 79R5742 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.47Uf 250V, X7R, 20%, 1812; Capacitance Kemet
79R5742
Ceramic Capacitor 0.47Uf 250V, X7R, 20%, 1812; Capacitance Kemet 79R5742
CERAMIC CAPACITOR 0.47UF 250V, X7R, 20%, 1812; Capacitance:0.47µF; Voltage Rating:250V; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Operating Temperature Min:-55°C RoHS Compliant: Yes

CERAMIC CAPACITOR 0.47UF 250V, X7R, 20%, 1812; Capacitance:0.47µF; Voltage Rating:250V; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site
Capacitor Ceramic 0.47Uf 250V, X7R, 20%, 1812, Full Reel; Capacitance Kemet - 42M5049 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.47Uf 250V, X7R, 20%, 1812, Full Reel; Capacitance Kemet
42M5049
Capacitor Ceramic 0.47Uf 250V, X7R, 20%, 1812, Full Reel; Capacitance Kemet 42M5049
CAPACITOR CERAMIC 0.47UF 250V, X7R, 20%, 1812, FULL REEL; Capacitance:0.47µF; Voltage(DC):250V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series KEMET RoHS Compliant: Yes

CAPACITOR CERAMIC 0.47UF 250V, X7R, 20%, 1812, FULL REEL; Capacitance:0.47µF; Voltage(DC):250V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series KEMET RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, C Series, 0.47 F, 20%, X7R, 250 V, 1812 [4532 Metric] Rohs Compliant Kemet - 79R6228 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, C Series, 0.47 F, 20%, X7R, 250 V, 1812 [4532 Metric] Rohs Compliant Kemet
79R6228
Multilayer Ceramic Capacitor, C Series, 0.47 F, 20%, X7R, 250 V, 1812 [4532 Metric] Rohs Compliant Kemet 79R6228
Multilayer Ceramic Capacitor, C Series, 0.47 - F, - 20%, X7R, 250 V, 1812 [4532 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, C Series, 0.47 - F, - 20%, X7R, 250 V, 1812 [4532 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-C1812C474MARACTUDKR-ND 399-C1812C474MARACTUCT-ND 79R5742 42M5049 79R6228
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.47Uf 250V, X7R, 20%, 1812; Capacitance Kemet Capacitor Ceramic 0.47Uf 250V, X7R, 20%, 1812, Full Reel; Capacitance Kemet Multilayer Ceramic Capacitor, C Series, 0.47 F, 20%, X7R, 250 V, 1812 [4532 Metric] Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504X102K500PW-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1701161 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details