KEMET Electronics Corporation Ceramic Capacitors C1812C474J3JACTU

Description
0.47µF ±5% 25V Ceramic Capacitor U2J 1810 (4525 Metric)
Request a Quote Datasheet
Description
0.47µF ±5% 25V Ceramic Capacitor U2J 1810 (4525 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1812C474J3JACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1812C474J3JACTUTR-ND
Ceramic Capacitors 399-C1812C474J3JACTUTR-ND
0.47µF ±5% 25V Ceramic Capacitor U2J 1810 (4525 Metric)

0.47µF ±5% 25V Ceramic Capacitor U2J 1810 (4525 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1812C474J3JACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1812C474J3JACTUCT-ND
Ceramic Capacitors 399-C1812C474J3JACTUCT-ND
0.47µF ±5% 25V Ceramic Capacitor U2J 1810 (4525 Metric)

0.47µF ±5% 25V Ceramic Capacitor U2J 1810 (4525 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1812C474J3JACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1812C474J3JACTUDKR-ND
Ceramic Capacitors 399-C1812C474J3JACTUDKR-ND
0.47µF ±5% 25V Ceramic Capacitor U2J 1810 (4525 Metric)

0.47µF ±5% 25V Ceramic Capacitor U2J 1810 (4525 Metric)

Buy Now Datasheet
.470Uf 25.0V Rohs Compliant Kemet - 86AC6533 - Newark, An Avnet Company
Chicago, IL, United States
.470Uf 25.0V Rohs Compliant Kemet
86AC6533
.470Uf 25.0V Rohs Compliant Kemet 86AC6533
.470UF 25.0V ROHS COMPLIANT: YES

.470UF 25.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C1812C474J3JACTUTR-ND 399-C1812C474J3JACTUDKR-ND 86AC6533
Product Name Ceramic Capacitors Ceramic Capacitors .470Uf 25.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100121KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Ceramic Capacitors - M39014/011295 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details