KEMET Electronics Corporation Ceramic Capacitors C1812C393M8JACAUTO

Description
0.039µF ±20% 10V Ceramic Capacitor U2J 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.039µF ±20% 10V Ceramic Capacitor U2J 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C1812C393M8JACAUTO-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C1812C393M8JACAUTO-ND
Ceramic Capacitors C1812C393M8JACAUTO-ND
0.039µF ±20% 10V Ceramic Capacitor U2J 1812 (4532 Metric)

0.039µF ±20% 10V Ceramic Capacitor U2J 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - C1812C393M8JACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1812C393M8JACAUTO
Ceramic Capacitors C1812C393M8JACAUTO
CAP CER 0.039UF 10V U2J 1812

CAP CER 0.039UF 10V U2J 1812

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number C1812C393M8JACAUTO-ND C1812C393M8JACAUTO
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0390 microF 0.0390 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725886 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details