KEMET Electronics Corporation Ceramic Capacitors C1812C392M5HACAUTO

Description
3900pF ±20% 50V Ceramic Capacitor X8R 1812 (4532 Metric)
Request a Quote Datasheet
Description
3900pF ±20% 50V Ceramic Capacitor X8R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C1812C392M5HACAUTO-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C1812C392M5HACAUTO-ND
Ceramic Capacitors C1812C392M5HACAUTO-ND
3900pF ±20% 50V Ceramic Capacitor X8R 1812 (4532 Metric)

3900pF ±20% 50V Ceramic Capacitor X8R 1812 (4532 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C1812C392M5HACAUTO - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C1812C392M5HACAUTO
Capacitors - Ceramic Capacitors C1812C392M5HACAUTO
CAP CER 1812 3.9NF 50V ULTRA STA

CAP CER 1812 3.9NF 50V ULTRA STA

Supplier's Site
Ceramic Capacitors - C1812C392M5HACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1812C392M5HACAUTO
Ceramic Capacitors C1812C392M5HACAUTO
CAP CER 1812 3.9NF 50V ULTRA STA

CAP CER 1812 3.9NF 50V ULTRA STA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number C1812C392M5HACAUTO-ND C1812C392M5HACAUTO C1812C392M5HACAUTO
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive; Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701125 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Film Paper Film Capacitors - 104MSR100K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers