KEMET Electronics Corporation Mlcc Capacitor, 0.33Uf, 50V, X7R, 10%, 1812; Capacitance Kemet C1812C334K5RAC

Description
MLCC CAPACITOR, 0.33UF, 50V, X7R, 10%, 1812; Capacitance:0.33µF; Voltage(DC):50V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Qualification:- RoHS Compliant: Yes
Datasheet
Description
MLCC CAPACITOR, 0.33UF, 50V, X7R, 10%, 1812; Capacitance:0.33µF; Voltage(DC):50V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mlcc Capacitor, 0.33Uf, 50V, X7R, 10%, 1812; Capacitance Kemet - 79H5941 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 0.33Uf, 50V, X7R, 10%, 1812; Capacitance Kemet
79H5941
Mlcc Capacitor, 0.33Uf, 50V, X7R, 10%, 1812; Capacitance Kemet 79H5941
MLCC CAPACITOR, 0.33UF, 50V, X7R, 10%, 1812; Capacitance:0.33µF; Voltage(DC):50V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Qualification:- RoHS Compliant: Yes

MLCC CAPACITOR, 0.33UF, 50V, X7R, 10%, 1812; Capacitance:0.33µF; Voltage(DC):50V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 79H5941
Product Name Mlcc Capacitor, 0.33Uf, 50V, X7R, 10%, 1812; Capacitance Kemet
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details