KEMET Electronics Corporation Ceramic Capacitors C1812C333J1GACTU

Description
0.033µF ±5% 100V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.033µF ±5% 100V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1812C333J1GACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1812C333J1GACTUTR-ND
Ceramic Capacitors 399-C1812C333J1GACTUTR-ND
0.033µF ±5% 100V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

0.033µF ±5% 100V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitor 0.033Uf 100V, C0G, 5%, 1812; Capacitance Kemet - 12N4479 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.033Uf 100V, C0G, 5%, 1812; Capacitance Kemet
12N4479
Ceramic Capacitor 0.033Uf 100V, C0G, 5%, 1812; Capacitance Kemet 12N4479
CERAMIC CAPACITOR 0.033UF 100V, C0G, 5%, 1812; Capacitance:33000pF; Voltage(DC):100V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET RoHS Compliant: Yes

CERAMIC CAPACITOR 0.033UF 100V, C0G, 5%, 1812; Capacitance:33000pF; Voltage(DC):100V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Ceramic 0.033Uf 100V, C0G, 5%, 1812; Capacitance Kemet - 12N4480 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.033Uf 100V, C0G, 5%, 1812; Capacitance Kemet
12N4480
Capacitor Ceramic 0.033Uf 100V, C0G, 5%, 1812; Capacitance Kemet 12N4480
CAPACITOR CERAMIC 0.033UF 100V, C0G, 5%, 1812; Capacitance:0.033µF; Capacitance Tolerance:± 5%; Capacitor Application:High CV; Capacitor Case Style:1812 [4532 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.033UF 100V, C0G, 5%, 1812; Capacitance:0.033µF; Capacitance Tolerance:± 5%; Capacitor Application:High CV; Capacitor Case Style:1812 [4532 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C1812C333J1GACTUTR-ND 12N4479 12N4480
Product Name Ceramic Capacitors Ceramic Capacitor 0.033Uf 100V, C0G, 5%, 1812; Capacitance Kemet Capacitor Ceramic 0.033Uf 100V, C0G, 5%, 1812; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.0330 microF 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - M30R473M2-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 0603J0100222KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details