KEMET Electronics Corporation Ceramic Capacitors C1812C332JDGACTU

Description
CAP CER 1812
Request a Quote Datasheet
Description
CAP CER 1812
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1812C332JDGACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1812C332JDGACTUTR-ND
Ceramic Capacitors 399-C1812C332JDGACTUTR-ND
CAP CER 1812

CAP CER 1812

Buy Now Datasheet
3300Pf 1000V Rohs Compliant Kemet - 86AC6468 - Newark, An Avnet Company
Chicago, IL, United States
3300Pf 1000V Rohs Compliant Kemet
86AC6468
3300Pf 1000V Rohs Compliant Kemet 86AC6468
3300PF 1000V ROHS COMPLIANT: YES

3300PF 1000V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C1812C332JDGACTUTR-ND 86AC6468
Product Name Ceramic Capacitors 3300Pf 1000V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U030CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Ceramic Capacitors - 0603J0101P50CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers