KEMET Electronics Corporation Ceramic Capacitors C1812C331KHGACAUTO

Description
330pF ±10% 3000V (3kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet
Description
330pF ±10% 3000V (3kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1812C331KHGACAUTOCT-ND - DigiKey
Thief River Falls, MN, United States
330pF ±10% 3000V (3kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

330pF ±10% 3000V (3kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1812C331KHGACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
330pF ±10% 3000V (3kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

330pF ±10% 3000V (3kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1812C331KHGACAUTODKR-ND - DigiKey
Thief River Falls, MN, United States
COMSMDHIVOLTAGE330.P F 3000V

COMSMDHIVOLTAGE330.PF 3000V

Buy Now Datasheet
Singapore, Singapore
3000V Capacitor
60-C1812C331KHGACAUTO
3000V Capacitor 60-C1812C331KHGACAUTO
COMSMDHIVOLTAGE330.P F 3000V Product overview: C1812C331KHGACAUTO from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1812C331KHGACAUT O can be used for catalog matching and distributor lookup.

COMSMDHIVOLTAGE330.PF 3000V Product overview: C1812C331KHGACAUTO from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1812C331KHGACAUTO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
330.pf 3000V Rohs Compliant Kemet - 86AC6466 - Newark, An Avnet Company
Chicago, IL, United States
330.pf 3000V Rohs Compliant Kemet
86AC6466
330.pf 3000V Rohs Compliant Kemet 86AC6466
330.PF 3000V ROHS COMPLIANT: YES

330.PF 3000V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C1812C331KHGACAUTOCT-ND 399-C1812C331KHGACAUTODKR-ND 60-C1812C331KHGACAUTO 86AC6466
Product Name Ceramic Capacitors Ceramic Capacitors 3000V Capacitor 330.pf 3000V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications High Voltage Capacitor; Automotive High Voltage Capacitor; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C213U040AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100680JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701039 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details