KEMET C1812C304KBRLCAUTO
KEMET C1812C304KBRLCAUTO
0.3µF ±10% 630V Ceramic Capacitor X7R 1812 (4532 Metric)
0.3µF ±10% 630V Ceramic Capacitor X7R 1812 (4532 Metric)
0.3µF ±10% 630V Ceramic Capacitor X7R 1812 (4532 Metric)
CAP CER 0.3UF 630V X7R 1812
CAP, AEC-Q200, 0.3UF, 630V, MLCC, 1812 ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2066188 | 399-C1812C304KBRLCAUTODKR-ND | 399-C1812C304KBRLCAUTOTR-ND | C1812C304KBRLCAUTO | 83AH9817 |
| Product Name | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Cap, Aec-Q200, 0.3Uf, 630V, Mlcc, 1812 Rohs Compliant Kemet |
| Technology | Multilayer | Single-Layer | |||
| RoHS Compliant | Yes | Yes | |||
| Electrostatic Capacitors | Ceramic Composition; Ceramic X7R | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | ||
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |