CAP 0.3UF 200V C0G 1812 LOW LOSS
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 399-C1812C304K2GLCAUTO7805TR-ND |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Applications | Automotive |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Range | 0.3000 microF |