KEMET Electronics Corporation Ceramic Capacitors C1812C274F3JACTU

Description
0.27µF ±1% 25V Ceramic Capacitor U2J 1810 (4525 Metric)
Request a Quote Datasheet
Description
0.27µF ±1% 25V Ceramic Capacitor U2J 1810 (4525 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-16931-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16931-2-ND
Ceramic Capacitors 399-16931-2-ND
0.27µF ±1% 25V Ceramic Capacitor U2J 1810 (4525 Metric)

0.27µF ±1% 25V Ceramic Capacitor U2J 1810 (4525 Metric)

Buy Now Datasheet
.270Uf 25.0V Rohs Compliant Kemet - 86AC6455 - Newark, An Avnet Company
Chicago, IL, United States
.270Uf 25.0V Rohs Compliant Kemet
86AC6455
.270Uf 25.0V Rohs Compliant Kemet 86AC6455
.270UF 25.0V ROHS COMPLIANT: YES

.270UF 25.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-16931-2-ND 86AC6455
Product Name Ceramic Capacitors .270Uf 25.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.2700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C183U050EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050522500271GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers