KEMET Electronics Corporation Ceramic Capacitors C1812C224KCRACAUTO

Description
0.22µF ±10% 500V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.22µF ±10% 500V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-16784-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16784-1-ND
Ceramic Capacitors 399-16784-1-ND
0.22µF ±10% 500V Ceramic Capacitor X7R 1812 (4532 Metric)

0.22µF ±10% 500V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16784-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16784-2-ND
Ceramic Capacitors 399-16784-2-ND
0.22µF ±10% 500V Ceramic Capacitor X7R 1812 (4532 Metric)

0.22µF ±10% 500V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16784-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16784-6-ND
Ceramic Capacitors 399-16784-6-ND
0.22µF ±10% 500V Ceramic Capacitor X7R 1812 (4532 Metric)

0.22µF ±10% 500V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - C1812C224KCRACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1812C224KCRACAUTO
Ceramic Capacitors C1812C224KCRACAUTO
CAP CER 1812 220NF 500V X7R 10%

CAP CER 1812 220NF 500V X7R 10%

Supplier's Site Datasheet
Cap, Aec-Q200, 0.22Uf, 500V, Mlcc, 1812; Capacitance Kemet - 76AH9041 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.22Uf, 500V, Mlcc, 1812; Capacitance Kemet
76AH9041
Cap, Aec-Q200, 0.22Uf, 500V, Mlcc, 1812; Capacitance Kemet 76AH9041
CAP, AEC-Q200, 0.22UF, 500V, MLCC, 1812; Capacitance:0.22µF; Voltage(DC):500V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Product Width:3.2mmRoHS Compliant: Yes

CAP, AEC-Q200, 0.22UF, 500V, MLCC, 1812; Capacitance:0.22µF; Voltage(DC):500V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Product Width:3.2mmRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 0.22Uf, 500V, Mlcc, 1812; Capacitance Kemet - 86AC6431 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.22Uf, 500V, Mlcc, 1812; Capacitance Kemet
86AC6431
Cap, Aec-Q200, 0.22Uf, 500V, Mlcc, 1812; Capacitance Kemet 86AC6431
CAP, AEC-Q200, 0.22UF, 500V, MLCC, 1812; Capacitance:0.22µF; Voltage(DC):500V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Product Width:3.2mmRoHS Compliant: Yes

CAP, AEC-Q200, 0.22UF, 500V, MLCC, 1812; Capacitance:0.22µF; Voltage(DC):500V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Product Width:3.2mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-16784-1-ND 399-16784-6-ND C1812C224KCRACAUTO 76AH9041
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 0.22Uf, 500V, Mlcc, 1812; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Voltage Capacitor; Automotive; Bypass High Voltage Capacitor; Automotive; Bypass Automotive; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-05052500P500BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers