0.22µF ±5% 100V Ceramic Capacitor X7R 1812 (4532 Metric)
0.22µF ±5% 100V Ceramic Capacitor X7R 1812 (4532 Metric)
CERAMIC CAPACITOR 0.22UF 100V, X7R, 15%, 1812; Capacitance:0.22µF; Voltage(DC):100V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Case Size:1812RoHS Compliant: Yes
Capacitor,Ceramic,22
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C1812C224J1RACTUTR-ND | 42J9793 | 79H5888 |
| Product Name | Ceramic Capacitors | Ceramic Capacitor 0.22Uf 100V, X7R, 15%, 1812; Capacitance Kemet | Capacitor,ceramic,220Nf,100Vdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | Bypass | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Range | 0.2200 microF | 0.2200 microF |