KEMET Electronics Corporation Ceramic Capacitors C1812C222KDRACTM

Description
2200PF 1000V
Request a Quote Datasheet
Description
2200PF 1000V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1812C222KDRACTMTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1812C222KDRACTMTR-ND
Ceramic Capacitors 399-C1812C222KDRACTMTR-ND
2200PF 1000V

2200PF 1000V

Buy Now Datasheet
2200Pf 1000V Rohs Compliant Kemet - 67R5486 - Newark, An Avnet Company
Chicago, IL, United States
2200Pf 1000V Rohs Compliant Kemet
67R5486
2200Pf 1000V Rohs Compliant Kemet 67R5486
2200PF 1000V ROHS COMPLIANT: YES

2200PF 1000V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C1812C222KDRACTMTR-ND 67R5486
Product Name Ceramic Capacitors 2200Pf 1000V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504X183J250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic Capacitors - 101C463U050EE0B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers