KEMET Electronics Corporation Ceramic Capacitors C1812C202F1HACAUTO

Description
2000pF ±1% 100V Ceramic Capacitor X8R 1812 (4532 Metric)
Request a Quote Datasheet
Description
2000pF ±1% 100V Ceramic Capacitor X8R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C1812C202F1HACAUTO-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C1812C202F1HACAUTO-ND
Ceramic Capacitors C1812C202F1HACAUTO-ND
2000pF ±1% 100V Ceramic Capacitor X8R 1812 (4532 Metric)

2000pF ±1% 100V Ceramic Capacitor X8R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - C1812C202F1HACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1812C202F1HACAUTO
Ceramic Capacitors C1812C202F1HACAUTO
CAP CER 1812 2NF 100V ULTRA STAB

CAP CER 1812 2NF 100V ULTRA STAB

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number C1812C202F1HACAUTO-ND C1812C202F1HACAUTO
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11AH620K-8ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - 105K500CS6G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers