0.1µF ±5% 250V Ceramic Capacitor X7R 1812 (4532 Metric)
0.1µF ±5% 250V Ceramic Capacitor X7R 1812 (4532 Metric)
0.1µF ±5% 250V Ceramic Capacitor X7R 1812 (4532 Metric)
Capacitor,Ceramic,10
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C1812C104JARACTUTR-ND | 399-C1812C104JARACTUDKR-ND | 68K2713 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitor,ceramic,100Nf,250Vdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.1000 microF | 0.1000 microF |