KEMET Electronics Corporation Ceramic Capacitors C1812C103KBRACAUTO

Description
10000pF ±10% 630V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 630V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1812C103KBRACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
10000pF ±10% 630V Ceramic Capacitor X7R 1812 (4532 Metric)

10000pF ±10% 630V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - C1812C103KBRACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1812C103KBRACAUTO
Ceramic Capacitors C1812C103KBRACAUTO
CAP CER 10000PF 630V X7R 1812

CAP CER 10000PF 630V X7R 1812

Supplier's Site Datasheet
.010Uf 630V Rohs Compliant Kemet - 86AC6330 - Newark, An Avnet Company
Chicago, IL, United States
.010Uf 630V Rohs Compliant Kemet
86AC6330
.010Uf 630V Rohs Compliant Kemet 86AC6330
.010UF 630V ROHS COMPLIANT: YES

.010UF 630V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C1812C103KBRACAUTOTR-ND C1812C103KBRACAUTO 86AC6330
Product Name Ceramic Capacitors Ceramic Capacitors .010Uf 630V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Voltage Capacitor; Automotive; Bypass Automotive; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N820F250NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1345676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details