KEMET Electronics Corporation Ceramic Capacitors C1808C561J1GACTU

Description
CAP CER 560PF 100V C0G/NP0 1808
Request a Quote Datasheet
Description
CAP CER 560PF 100V C0G/NP0 1808
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1808C561J1GACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1808C561J1GACTUTR-ND
Ceramic Capacitors 399-C1808C561J1GACTUTR-ND
CAP CER 560PF 100V C0G/NP0 1808

CAP CER 560PF 100V C0G/NP0 1808

Buy Now Datasheet
560.pf 100V Rohs Compliant Kemet - 32X9036 - Newark, An Avnet Company
Chicago, IL, United States
560.pf 100V Rohs Compliant Kemet
32X9036
560.pf 100V Rohs Compliant Kemet 32X9036
560.PF 100V ROHS COMPLIANT: YES

560.PF 100V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C1808C561J1GACTUTR-ND 32X9036
Product Name Ceramic Capacitors 560.pf 100V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - M39014/021316 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details