KEMET Electronics Corporation Ceramic Capacitors C1808C472J5GACTU

Description
4700pF ±5% 50V Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Request a Quote Datasheet
Description
4700pF ±5% 50V Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1808C472J5GACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1808C472J5GACTUTR-ND
Ceramic Capacitors 399-C1808C472J5GACTUTR-ND
4700pF ±5% 50V Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

4700pF ±5% 50V Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

Buy Now Datasheet
4700Pf 50.0V Rohs Compliant Kemet - 79H5536 - Newark, An Avnet Company
Chicago, IL, United States
4700Pf 50.0V Rohs Compliant Kemet
79H5536
4700Pf 50.0V Rohs Compliant Kemet 79H5536
4700PF 50.0V ROHS COMPLIANT: YES

4700PF 50.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C1808C472J5GACTUTR-ND 79H5536
Product Name Ceramic Capacitors 4700Pf 50.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0108P20CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - M39014/011316 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details