KEMET Electronics Corporation Ceramic Capacitors C1808C471KHRACTU

Description
470pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet
Description
470pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1808C471KHRACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1808C471KHRACTUDKR-ND
Ceramic Capacitors 399-C1808C471KHRACTUDKR-ND
470pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1808 (4520 Metric)

470pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1808C471KHRACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1808C471KHRACTUCT-ND
Ceramic Capacitors 399-C1808C471KHRACTUCT-ND
470pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1808 (4520 Metric)

470pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1808C471KHRACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1808C471KHRACTUTR-ND
Ceramic Capacitors 399-C1808C471KHRACTUTR-ND
470pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1808 (4520 Metric)

470pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Cap, 470Pf, 3 Kv, 10%, X7R, 1808; Capacitance Kemet - 05AC8248 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Pf, 3 Kv, 10%, X7R, 1808; Capacitance Kemet
05AC8248
Cap, 470Pf, 3 Kv, 10%, X7R, 1808; Capacitance Kemet 05AC8248
CAP, 470PF, 3 KV, 10%, X7R, 1808; Capacitance:470pF; Voltage Rating:3kV; Ceramic Capacitor Case:1808 [4520 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes

CAP, 470PF, 3 KV, 10%, X7R, 1808; Capacitance:470pF; Voltage Rating:3kV; Ceramic Capacitor Case:1808 [4520 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor,ceramic,470Pf,3Kvdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kemet - 13K5968 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,470Pf,3Kvdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kemet
13K5968
Capacitor,ceramic,470Pf,3Kvdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kemet 13K5968
Capacitor,Ceramic,47 0pF,3KVDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC RoHS Compliant: Yes

Capacitor,Ceramic,470pF,3KVDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C1808C471KHRACTUDKR-ND 399-C1808C471KHRACTUCT-ND 05AC8248 13K5968
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 470Pf, 3 Kv, 10%, X7R, 1808; Capacitance Kemet Capacitor,ceramic,470Pf,3Kvdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic - 101C344U010BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701068 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers