KEMET Electronics Corporation Ceramic Capacitors C1808C222KZRACTU

Description
CAP CER 2200PF 2.5KV X7R 1808
Request a Quote Datasheet
Description
CAP CER 2200PF 2.5KV X7R 1808
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1808C222KZRACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1808C222KZRACTUCT-ND
Ceramic Capacitors 399-C1808C222KZRACTUCT-ND
CAP CER 2200PF 2.5KV X7R 1808

CAP CER 2200PF 2.5KV X7R 1808

Buy Now Datasheet
Ceramic Capacitors - 399-C1808C222KZRACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1808C222KZRACTUDKR-ND
Ceramic Capacitors 399-C1808C222KZRACTUDKR-ND
CAP CER 2200PF 2.5KV X7R 1808

CAP CER 2200PF 2.5KV X7R 1808

Buy Now Datasheet
Ceramic Capacitors - 399-C1808C222KZRACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1808C222KZRACTUTR-ND
Ceramic Capacitors 399-C1808C222KZRACTUTR-ND
CAP CER 2200PF 2.5KV X7R 1808

CAP CER 2200PF 2.5KV X7R 1808

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 399-C1808C222KZRACTUCT-ND 399-C1808C222KZRACTUDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor; Bypass High Voltage Capacitor; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0603B102J101YTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers