KEMET Electronics Corporation Ceramic Capacitors C1808C221KHRACTU

Description
220pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet
Description
220pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1808C221KHRACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1808C221KHRACTUCT-ND
Ceramic Capacitors 399-C1808C221KHRACTUCT-ND
220pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1808 (4520 Metric)

220pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1808C221KHRACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1808C221KHRACTUTR-ND
Ceramic Capacitors 399-C1808C221KHRACTUTR-ND
220pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1808 (4520 Metric)

220pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1808C221KHRACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1808C221KHRACTUDKR-ND
Ceramic Capacitors 399-C1808C221KHRACTUDKR-ND
220pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1808 (4520 Metric)

220pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Cap, 220Pf, 3 Kv, 10%, X7R, 1808; Capacitance Kemet - 05AC8239 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Pf, 3 Kv, 10%, X7R, 1808; Capacitance Kemet
05AC8239
Cap, 220Pf, 3 Kv, 10%, X7R, 1808; Capacitance Kemet 05AC8239
CAP, 220PF, 3 KV, 10%, X7R, 1808; Capacitance:220pF; Voltage Rating:3kV; Ceramic Capacitor Case:1808 [4520 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes

CAP, 220PF, 3 KV, 10%, X7R, 1808; Capacitance:220pF; Voltage Rating:3kV; Ceramic Capacitor Case:1808 [4520 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor,ceramic,220Pf,3Kvdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kemet - 88K3695 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,220Pf,3Kvdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kemet
88K3695
Capacitor,ceramic,220Pf,3Kvdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kemet 88K3695
Capacitor,Ceramic,22 0pF,3KVDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC RoHS Compliant: Yes

Capacitor,Ceramic,220pF,3KVDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC RoHS Compliant: Yes

Supplier's Site
Cap, 220Pf, 3Kv, Mlcc, 1808 Rohs Compliant Kemet - 67AH9858 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Pf, 3Kv, Mlcc, 1808 Rohs Compliant Kemet
67AH9858
Cap, 220Pf, 3Kv, Mlcc, 1808 Rohs Compliant Kemet 67AH9858
CAP, 220PF, 3KV, MLCC, 1808 ROHS COMPLIANT: YES

CAP, 220PF, 3KV, MLCC, 1808 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C1808C221KHRACTUCT-ND 399-C1808C221KHRACTUDKR-ND 05AC8239 88K3695
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 220Pf, 3 Kv, 10%, X7R, 1808; Capacitance Kemet Capacitor,ceramic,220Pf,3Kvdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0603C221K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100221FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701096 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details