KEMET Electronics Corporation Ceramic Capacitors C1808C103KBRACTU

Description
CER CAP
Request a Quote Datasheet
Description
CER CAP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1808C103KBRACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1808C103KBRACTUCT-ND
Ceramic Capacitors 399-C1808C103KBRACTUCT-ND
CER CAP

CER CAP

Buy Now Datasheet
Ceramic Capacitors - 399-C1808C103KBRACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1808C103KBRACTUTR-ND
Ceramic Capacitors 399-C1808C103KBRACTUTR-ND
10000pF ±10% 630V Ceramic Capacitor X7R 1808 (4520 Metric)

10000pF ±10% 630V Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1808C103KBRACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1808C103KBRACTUDKR-ND
Ceramic Capacitors 399-C1808C103KBRACTUDKR-ND
CER CAP

CER CAP

Buy Now Datasheet
.010Uf 630V Rohs Compliant Kemet - 86AC6168 - Newark, An Avnet Company
Chicago, IL, United States
.010Uf 630V Rohs Compliant Kemet
86AC6168
.010Uf 630V Rohs Compliant Kemet 86AC6168
.010UF 630V ROHS COMPLIANT: YES

.010UF 630V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C1808C103KBRACTUCT-ND 399-C1808C103KBRACTUDKR-ND 86AC6168
Product Name Ceramic Capacitors Ceramic Capacitors .010Uf 630V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1701069 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details