KEMET Electronics Corporation Ceramic Capacitors C1808C102KZRACTU

Description
1000pF ±10% 2500V (2.5kV) Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet
Description
1000pF ±10% 2500V (2.5kV) Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1808C102KZRACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1808C102KZRACTUCT-ND
Ceramic Capacitors 399-C1808C102KZRACTUCT-ND
1000pF ±10% 2500V (2.5kV) Ceramic Capacitor X7R 1808 (4520 Metric)

1000pF ±10% 2500V (2.5kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1808C102KZRACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1808C102KZRACTUTR-ND
Ceramic Capacitors 399-C1808C102KZRACTUTR-ND
1000pF ±10% 2500V (2.5kV) Ceramic Capacitor X7R 1808 (4520 Metric)

1000pF ±10% 2500V (2.5kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1808C102KZRACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1808C102KZRACTUDKR-ND
Ceramic Capacitors 399-C1808C102KZRACTUDKR-ND
1000pF ±10% 2500V (2.5kV) Ceramic Capacitor X7R 1808 (4520 Metric)

1000pF ±10% 2500V (2.5kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Capacitor Ceramic, 1000Pf, 2500V, 1808; Capacitance Kemet - 32K5279 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 1000Pf, 2500V, 1808; Capacitance Kemet
32K5279
Capacitor Ceramic, 1000Pf, 2500V, 1808; Capacitance Kemet 32K5279
CAPACITOR CERAMIC, 1000PF, 2500V, 1808; Capacitance:1000pF; Voltage(DC):2.5kV; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Product Width:2mm RoHS Compliant: Yes

CAPACITOR CERAMIC, 1000PF, 2500V, 1808; Capacitance:1000pF; Voltage(DC):2.5kV; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Product Width:2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1000Pf, 2.5 Kv, 10%, X7R, 1808; Capacitance Kemet - 05AC8227 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 2.5 Kv, 10%, X7R, 1808; Capacitance Kemet
05AC8227
Cap, 1000Pf, 2.5 Kv, 10%, X7R, 1808; Capacitance Kemet 05AC8227
CAP, 1000PF, 2.5 KV, 10%, X7R, 1808; Capacitance:1000pF; Voltage Rating:2.5kV; Ceramic Capacitor Case:1808 [4520 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating TemperatureRoHS Compliant: Yes

CAP, 1000PF, 2.5 KV, 10%, X7R, 1808; Capacitance:1000pF; Voltage Rating:2.5kV; Ceramic Capacitor Case:1808 [4520 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C1808C102KZRACTUCT-ND 399-C1808C102KZRACTUDKR-ND 32K5279 05AC8227
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic, 1000Pf, 2500V, 1808; Capacitance Kemet Cap, 1000Pf, 2.5 Kv, 10%, X7R, 1808; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 254LC3700K5LM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Aluminium Capacitors - 1701321 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details