KEMET Electronics Corporation Ceramic Capacitors C1808C101KGRACAUTO

Description
100pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet
Description
100pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-16767-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16767-1-ND
Ceramic Capacitors 399-16767-1-ND
100pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1808 (4520 Metric)

100pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16767-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16767-6-ND
Ceramic Capacitors 399-16767-6-ND
100pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1808 (4520 Metric)

100pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16767-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16767-2-ND
Ceramic Capacitors 399-16767-2-ND
100pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1808 (4520 Metric)

100pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Cap, 100Pf, 2 Kv, 10%, X7R, 1808; Capacitance Kemet - 49AC3509 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 2 Kv, 10%, X7R, 1808; Capacitance Kemet
49AC3509
Cap, 100Pf, 2 Kv, 10%, X7R, 1808; Capacitance Kemet 49AC3509
CAP, 100PF, 2 KV, 10%, X7R, 1808; Capacitance:100pF; Voltage Rating:2kV; Ceramic Capacitor Case:1808 [4520 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AEC-Q200 C Series; Operating Temperature RoHS Compliant: Yes

CAP, 100PF, 2 KV, 10%, X7R, 1808; Capacitance:100pF; Voltage Rating:2kV; Ceramic Capacitor Case:1808 [4520 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AEC-Q200 C Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - C1808C101KGRACAUTO - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C1808C101KGRACAUTO
Capacitors - Ceramic Capacitors C1808C101KGRACAUTO
CAP CER 1808 100PF 2000V X7R 10%

CAP CER 1808 100PF 2000V X7R 10%

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-16767-1-ND 399-16767-6-ND 49AC3509 C1808C101KGRACAUTO
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 100Pf, 2 Kv, 10%, X7R, 1808; Capacitance Kemet Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor; Automotive; Bypass High Voltage Capacitor; Automotive; Bypass Automotive; Bypass; Automotive, Bypass, Decoupling
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100182KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - CK05BX151K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details