CAP CER 1210 1F 6.3VDC X7R 5%
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 399-C1210Y105J9RACAUTOTR-ND |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Applications | Automotive |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Range | 1.00E6 microF |