KEMET Electronics Corporation Ceramic Capacitors C1210X563KDRACAUTO

Description
0.056µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.056µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-16766-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16766-6-ND
Ceramic Capacitors 399-16766-6-ND
0.056µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)

0.056µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16766-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16766-2-ND
Ceramic Capacitors 399-16766-2-ND
0.056µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)

0.056µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16766-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16766-1-ND
Ceramic Capacitors 399-16766-1-ND
0.056µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)

0.056µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Cap, 0.056Μf, 1 Kv, 10%, X7R, 1210; Capacitance Kemet - 49AC3508 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.056Μf, 1 Kv, 10%, X7R, 1210; Capacitance Kemet
49AC3508
Cap, 0.056Μf, 1 Kv, 10%, X7R, 1210; Capacitance Kemet 49AC3508
CAP, 0.056µF, 1 KV, 10%, X7R, 1210; Capacitance:56000pF; Voltage Rating:1kV; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AEC-Q200 X Series FT-CAP; Operating RoHS Compliant: Yes

CAP, 0.056µF, 1 KV, 10%, X7R, 1210; Capacitance:56000pF; Voltage Rating:1kV; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AEC-Q200 X Series FT-CAP; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-16766-6-ND 399-16766-2-ND 49AC3508
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.056Μf, 1 Kv, 10%, X7R, 1210; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor; Automotive High Voltage Capacitor; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0560 microF 0.0560 microF 0.0560 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK05BX182K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Film Capacitors - 1725616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details