KEMET Electronics Corporation Ceramic Capacitors C1210X511K8HACAUTO

Description
510pF ±10% 10V Ceramic Capacitor X8R 1210 (3225 Metric)
Request a Quote Datasheet
Description
510pF ±10% 10V Ceramic Capacitor X8R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C1210X511K8HACAUTO-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C1210X511K8HACAUTO-ND
Ceramic Capacitors C1210X511K8HACAUTO-ND
510pF ±10% 10V Ceramic Capacitor X8R 1210 (3225 Metric)

510pF ±10% 10V Ceramic Capacitor X8R 1210 (3225 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors C1210X511K8HACAUTO
CAP CER 1210 510PF 10V ULTRA STA

CAP CER 1210 510PF 10V ULTRA STA

Supplier's Site
Ceramic Capacitors - C1210X511K8HACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1210X511K8HACAUTO
Ceramic Capacitors C1210X511K8HACAUTO
CAP CER 1210 510PF 10V ULTRA STA

CAP CER 1210 510PF 10V ULTRA STA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number C1210X511K8HACAUTO-ND C1210X511K8HACAUTO C1210X511K8HACAUTO
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive; Automotive, Boardflex Sensitive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PWS152KJ - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000560FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details