KEMET Electronics Corporation Ceramic Capacitors C1210X510J4HACAUTO

Description
51pF ±5% 16V Ceramic Capacitor X8R 1210 (3225 Metric)
Request a Quote Datasheet
Description
51pF ±5% 16V Ceramic Capacitor X8R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C1210X510J4HACAUTO-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C1210X510J4HACAUTO-ND
Ceramic Capacitors C1210X510J4HACAUTO-ND
51pF ±5% 16V Ceramic Capacitor X8R 1210 (3225 Metric)

51pF ±5% 16V Ceramic Capacitor X8R 1210 (3225 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C1210X510J4HACAUTO - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C1210X510J4HACAUTO
Capacitors - Ceramic Capacitors C1210X510J4HACAUTO
CAP CER 1210 51PF 16V ULTRA STAB

CAP CER 1210 51PF 16V ULTRA STAB

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number C1210X510J4HACAUTO-ND C1210X510J4HACAUTO
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive Automotive; Automotive, Boardflex Sensitive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701240 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Ultracapacitors - DGH334Q8R1 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers