KEMET Electronics Corporation SMD 4.7uF 50V Capacitor C1210X475M5RACAUTO

Description
4.7uF 50V X7R MLCC Ceramic Capacitor 1210 SMD Soft Term Product overview: C1210X475M5RACAUTO from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1210X475M5RACAUT O can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4.7uF 50V X7R MLCC Ceramic Capacitor 1210 SMD Soft Term Product overview: C1210X475M5RACAUTO from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1210X475M5RACAUT O can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 4.7uF 50V Capacitor
60-C1210X475M5RACAUTO
SMD 4.7uF 50V Capacitor 60-C1210X475M5RACAUTO
4.7uF 50V X7R MLCC Ceramic Capacitor 1210 SMD Soft Term Product overview: C1210X475M5RACAUTO from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1210X475M5RACAUT O can be used for catalog matching and distributor lookup.

4.7uF 50V X7R MLCC Ceramic Capacitor 1210 SMD Soft Term Product overview: C1210X475M5RACAUTO from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1210X475M5RACAUTO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 399-11607-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-11607-6-ND
Ceramic Capacitors 399-11607-6-ND
4.7µF ±20% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

4.7µF ±20% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-11607-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-11607-2-ND
Ceramic Capacitors 399-11607-2-ND
4.7µF ±20% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

4.7µF ±20% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-11607-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-11607-1-ND
Ceramic Capacitors 399-11607-1-ND
4.7µF ±20% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

4.7µF ±20% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1356395-C1210X475M5RACAUTO - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1356395-C1210X475M5RACAUTO
Capacitors - Ceramic Capacitors 1356395-C1210X475M5RACAUTO
Win Source Part Number: 1356395-C1210X475M5R ACAUTO Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: KEMET Series: SMD Auto X7R Flex Package: Tape & Reel Product Status: Active Features: Soft Termination Package / Case: 1210 (3225 Metric) Base Product Number: C1210X Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 4.7 µF Tolerance: ±20% Voltage - Rated: 50V Ratings: AEC-Q200 Applications: Automotive, Boardflex Sensitive Size / Dimension: 0.130" L x 0.102" W (3.30mm x 2.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: X7R Thickness (Max): 0.110" (2.80mm)

Win Source Part Number: 1356395-C1210X475M5RACAUTO
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: KEMET
Series: SMD Auto X7R Flex
Package: Tape & Reel
Product Status: Active
Features: Soft Termination
Package / Case: 1210 (3225 Metric)
Base Product Number: C1210X
Mounting Type: Surface Mount, MLCC
HTSUS: 8532.24.0020
Capacitance: 4.7 µF
Tolerance: ±20%
Voltage - Rated: 50V
Ratings: AEC-Q200
Applications: Automotive, Boardflex Sensitive
Size / Dimension: 0.130" L x 0.102" W (3.30mm x 2.60mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: X7R
Thickness (Max): 0.110" (2.80mm)

Buy Now Datasheet
Cap, Aec-Q200, 4.7Uf, 50V, Mlcc, 1210; Capacitance Kemet - 76AH9019 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 4.7Uf, 50V, Mlcc, 1210; Capacitance Kemet
76AH9019
Cap, Aec-Q200, 4.7Uf, 50V, Mlcc, 1210; Capacitance Kemet 76AH9019
CAP, AEC-Q200, 4.7UF, 50V, MLCC, 1210; Capacitance:4.7µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:X Series FT-CAP Series; Case Size:1210 RoHS Compliant: Yes

CAP, AEC-Q200, 4.7UF, 50V, MLCC, 1210; Capacitance:4.7µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:X Series FT-CAP Series; Case Size:1210 RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 4.7Uf, 50V, Mlcc, 1210; Capacitance Kemet - 76AH9020 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 4.7Uf, 50V, Mlcc, 1210; Capacitance Kemet
76AH9020
Cap, Aec-Q200, 4.7Uf, 50V, Mlcc, 1210; Capacitance Kemet 76AH9020
CAP, AEC-Q200, 4.7UF, 50V, MLCC, 1210; Capacitance:4.7µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:X Series FT-CAP Series; Case Size:1210 RoHS Compliant: Yes

CAP, AEC-Q200, 4.7UF, 50V, MLCC, 1210; Capacitance:4.7µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:X Series FT-CAP Series; Case Size:1210 RoHS Compliant: Yes

Supplier's Site
Cap, Aec-Q200, 4.7Uf, 50V, Mlcc, 1210 Rohs Compliant Kemet - 67AH9855 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 4.7Uf, 50V, Mlcc, 1210 Rohs Compliant Kemet
67AH9855
Cap, Aec-Q200, 4.7Uf, 50V, Mlcc, 1210 Rohs Compliant Kemet 67AH9855
CAP, AEC-Q200, 4.7UF, 50V, MLCC, 1210 ROHS COMPLIANT: YES

CAP, AEC-Q200, 4.7UF, 50V, MLCC, 1210 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap Ceramic 4.7uF 50V X7R 20% Pad SMD 1210 Flexible Termination 125C Automotive Medical T/R - 417-C1210X475M5RACAUTO - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 4.7uF 50V X7R 20% Pad SMD 1210 Flexible Termination 125C Automotive Medical T/R
417-C1210X475M5RACAUTO
Cap Ceramic 4.7uF 50V X7R 20% Pad SMD 1210 Flexible Termination 125C Automotive Medical T/R 417-C1210X475M5RACAUTO
Cap Ceramic 4.7uF 50V X7R 20% Pad SMD 1210 Flexible Termination 125C Automotive Medical T/R

Cap Ceramic 4.7uF 50V X7R 20% Pad SMD 1210 Flexible Termination 125C Automotive Medical T/R

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-C1210X475M5RACAUTO 399-11607-6-ND 399-11607-2-ND 1356395-C1210X475M5RACAUTO 76AH9019 67AH9855 417-C1210X475M5RACAUTO
Product Name SMD 4.7uF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Cap, Aec-Q200, 4.7Uf, 50V, Mlcc, 1210; Capacitance Kemet Cap, Aec-Q200, 4.7Uf, 50V, Mlcc, 1210 Rohs Compliant Kemet Cap Ceramic 4.7uF 50V X7R 20% Pad SMD 1210 Flexible Termination 125C Automotive Medical T/R
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M15G331J1-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ceramic Capacitors - 0603J0100181FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701040 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers