KEMET Electronics Corporation Ceramic Capacitors C1210X475K4RACTU

Description
4.7µF ±10% 16V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
4.7µF ±10% 16V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1210X475K4RACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1210X475K4RACTUTR-ND
Ceramic Capacitors 399-C1210X475K4RACTUTR-ND
4.7µF ±10% 16V Ceramic Capacitor X7R 1210 (3225 Metric)

4.7µF ±10% 16V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
4.70Uf 16.0V Rohs Compliant Kemet - 67R5445 - Newark, An Avnet Company
Chicago, IL, United States
4.70Uf 16.0V Rohs Compliant Kemet
67R5445
4.70Uf 16.0V Rohs Compliant Kemet 67R5445
4.70UF 16.0V ROHS COMPLIANT: YES

4.70UF 16.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C1210X475K4RACTUTR-ND 67R5445
Product Name Ceramic Capacitors 4.70Uf 16.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 4.7 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050523000151GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - P10G102J5-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701199 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers