0.47µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)
0.47µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)
0.47µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)
CAP, MLCC, AEC-Q200, 0.47UF, 100V, 1210; Capacitance:0.47µF; Voltage Rating:100V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AEC-Q200 X Series FT-CAP; RoHS Compliant: Yes
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-20369-1-ND | 399-20369-6-ND | 72AC5579 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, Mlcc, Aec-Q200, 0.47Uf, 100V, 1210; Capacitance Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | Automotive | Automotive | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.4700 microF | 0.4700 microF | 0.4700 microF |