KEMET Electronics Corporation Ceramic Capacitors C1210X473M4JACAUTO

Description
0.047µF ±20% 16V Ceramic Capacitor U2J 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.047µF ±20% 16V Ceramic Capacitor U2J 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C1210X473M4JACAUTO-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C1210X473M4JACAUTO-ND
Ceramic Capacitors C1210X473M4JACAUTO-ND
0.047µF ±20% 16V Ceramic Capacitor U2J 1210 (3225 Metric)

0.047µF ±20% 16V Ceramic Capacitor U2J 1210 (3225 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C1210X473M4JACAUTO - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C1210X473M4JACAUTO
Capacitors - Ceramic Capacitors C1210X473M4JACAUTO
CAP CER 0.047UF 16V U2J 1210

CAP CER 0.047UF 16V U2J 1210

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number C1210X473M4JACAUTO-ND C1210X473M4JACAUTO
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive Automotive; Automotive, Boardflex Sensitive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Ceramic Capacitors - 1763-0504N220J500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 338-2412-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Aluminium Capacitors - 1701039 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details