0.033µF ±5% 630V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
0.033µF ±5% 630V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
0.033µF ±5% 630V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
Cap Ceramic 0.033uF 630V C0G 5% Pad SMD 1210 Flexible Termination 125°C Extreme Low ESR Automotive T/R Product overview: C1210X333JBGACAUTO from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.033uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 0.033uF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1210X333JBGACAUT
KEMET C1210X333JBGACAUTO
KEMET C1210X333JBGACAUTO
KEMET C1210X333JBGACAUTO
CAP CER 1210 33NF 630V C0G 5%
CAP, AEC-Q200, 0.033UF, 630V, MLCC, 1210; Capacitance:33000pF;
CAP, AEC-Q200, 0.033UF, 630V, MLCC, 1210; Capacitance:33000pF;
CAP, AEC-Q200, 0.033UF, 630V, MLCC, 1210; Capacitance:0.033µF;
Multilayer Ceramic Capacitors MLCC - SMD/SMT 630V .033uF C0G 1210 5% Flex AEC-Q200
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-20933-2-ND | 399-20933-6-ND | 60-C1210X333JBGACAUTO | 1871384 | 1871464P | C1210X333JBGACAUTO | 07AH1303 | 25AH7891 | C1210X333JBGACAUTO |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Automotive SMD 0.033uF 630V Capacitor | MLCCs - Multilayer Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitors | Cap, Aec-Q200, 0.033Uf, 630V, Mlcc, 1210; Capacitance Kemet | Cap, Aec-Q200, 0.033Uf, 630V, Mlcc, 1210; Capacitance Kemet | Multilayer Ceramic Capacitors MLCC - SMD/SMT |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |||||
| Applications | High Voltage Capacitor; Automotive | High Voltage Capacitor; Automotive | Automotive | Automotive | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition; C0G | Ceramic Composition; C0G | Ceramic Composition | |||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |