CAP CER 1210 33NF 50VDC X8G 5%
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 399-C1210X333J5TACTUTR-ND |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Operating Temperature | -55 to 150 C (-67 to 302 F) |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Tolerance | 5 (+/- %) |
| WVDC | 50 volts |