CAP CER 1210 330PF 1000VDC X7R
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 399-C1210X331JDRAC3316TR-ND |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Applications | High Voltage Capacitor; Automotive |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Tolerance | 5 (+/- %) |