KEMET Electronics Corporation Ceramic Capacitors C1210X331F3HACAUTO

Description
330pF ±1% 25V Ceramic Capacitor X8R 1210 (3225 Metric)
Request a Quote Datasheet
Description
330pF ±1% 25V Ceramic Capacitor X8R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C1210X331F3HACAUTO-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C1210X331F3HACAUTO-ND
Ceramic Capacitors C1210X331F3HACAUTO-ND
330pF ±1% 25V Ceramic Capacitor X8R 1210 (3225 Metric)

330pF ±1% 25V Ceramic Capacitor X8R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - C1210X331F3HACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1210X331F3HACAUTO
Ceramic Capacitors C1210X331F3HACAUTO
CAP CER 1210 330PF 25V ULTRA STA

CAP CER 1210 330PF 25V ULTRA STA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number C1210X331F3HACAUTO-ND C1210X331F3HACAUTO
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1608-050525003P90BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers