KEMET Electronics Corporation Ceramic Capacitors C1210X302K3TACTU

Description
CAP CER 1210 3NF 25VDC X8G 10%
Request a Quote Datasheet
Description
CAP CER 1210 3NF 25VDC X8G 10%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1210X302K3TACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1210X302K3TACTUTR-ND
Ceramic Capacitors 399-C1210X302K3TACTUTR-ND
CAP CER 1210 3NF 25VDC X8G 10%

CAP CER 1210 3NF 25VDC X8G 10%

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 399-C1210X302K3TACTUTR-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Ceramic Capacitors - M39014/011563 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers