KEMET Electronics Corporation Ceramic Capacitors C1210X223JDGACAUTO

Description
0.022µF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.022µF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1210X223JDGACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
0.022µF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

0.022µF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1210X223JDGACAUTODKR-ND - DigiKey
Thief River Falls, MN, United States
0.022µF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

0.022µF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1210X223JDGACAUTOCT-ND - DigiKey
Thief River Falls, MN, United States
0.022µF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

0.022µF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2077709 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2077709
MLCCs - Multilayer Ceramic Capacitors 2077709
KEMET C1210X223JDGACAUTO

KEMET C1210X223JDGACAUTO

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2077710 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2077710
MLCCs - Multilayer Ceramic Capacitors 2077710
KEMET C1210X223JDGACAUTO

KEMET C1210X223JDGACAUTO

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2077710P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2077710P
MLCCs - Multilayer Ceramic Capacitors 2077710P
KEMET C1210X223JDGACAUTO

KEMET C1210X223JDGACAUTO

Supplier's Site
Cap, Aec-Q200, 0.022Uf, 1Kv, Mlcc, 1210; Capacitance Kemet - 83AH3429 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.022Uf, 1Kv, Mlcc, 1210; Capacitance Kemet
83AH3429
Cap, Aec-Q200, 0.022Uf, 1Kv, Mlcc, 1210; Capacitance Kemet 83AH3429
CAP, AEC-Q200, 0.022UF, 1KV, MLCC, 1210; Capacitance:0.022µF; Voltage(DC):1kV; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:X Series FT-CAP Series RoHS Compliant: Yes

CAP, AEC-Q200, 0.022UF, 1KV, MLCC, 1210; Capacitance:0.022µF; Voltage(DC):1kV; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:X Series FT-CAP Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 0.022Uf, 1Kv, Mlcc, 1210; Capacitance Kemet - 83AH3428 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.022Uf, 1Kv, Mlcc, 1210; Capacitance Kemet
83AH3428
Cap, Aec-Q200, 0.022Uf, 1Kv, Mlcc, 1210; Capacitance Kemet 83AH3428
CAP, AEC-Q200, 0.022UF, 1KV, MLCC, 1210; Capacitance:0.022µF; Voltage(DC):1kV; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:X Series FT-CAP Series RoHS Compliant: Yes

CAP, AEC-Q200, 0.022UF, 1KV, MLCC, 1210; Capacitance:0.022µF; Voltage(DC):1kV; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:X Series FT-CAP Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 0.022Uf, 1Kv, Mlcc, 1210 Rohs Compliant Kemet - 83AH9814 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.022Uf, 1Kv, Mlcc, 1210 Rohs Compliant Kemet
83AH9814
Cap, Aec-Q200, 0.022Uf, 1Kv, Mlcc, 1210 Rohs Compliant Kemet 83AH9814
CAP, AEC-Q200, 0.022UF, 1KV, MLCC, 1210 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.022UF, 1KV, MLCC, 1210 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - C1210X223JDGACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1210X223JDGACAUTO
Ceramic Capacitors C1210X223JDGACAUTO
CAP CER 1210 22NF 1000VDC C0G

CAP CER 1210 22NF 1000VDC C0G

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-C1210X223JDGACAUTOTR-ND 399-C1210X223JDGACAUTODKR-ND 2077709 2077710P 83AH3429 83AH9814 C1210X223JDGACAUTO
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, Aec-Q200, 0.022Uf, 1Kv, Mlcc, 1210; Capacitance Kemet Cap, Aec-Q200, 0.022Uf, 1Kv, Mlcc, 1210 Rohs Compliant Kemet Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Voltage Capacitor; Automotive High Voltage Capacitor; Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; C0G Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105K400CS6G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details