KEMET Electronics Corporation Ceramic Capacitors C1210X189D1HACTU

Description
1.8pF ±0.5pF 100V Ceramic Capacitor X8R 1210 (3225 Metric)
Request a Quote Datasheet
Description
1.8pF ±0.5pF 100V Ceramic Capacitor X8R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1210X189D1HACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1210X189D1HACTUTR-ND
Ceramic Capacitors 399-C1210X189D1HACTUTR-ND
1.8pF ±0.5pF 100V Ceramic Capacitor X8R 1210 (3225 Metric)

1.8pF ±0.5pF 100V Ceramic Capacitor X8R 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 399-C1210X189D1HACTUTR-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
WVDC 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100561FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Polymer - 337XMPL002MG19R - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Aluminium Capacitors - 1701231 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details